EN
  • EN
  • DE

P89LPC915FDH,129

Part No P89LPC915FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 14TSSOP / 8051 series Microcontroller IC 8-Bit 18MHz 2KB (2K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC900
Package Tube
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 4x8b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names P89LPC915FDH-S,935276205129,568-2006-5,P89LPC915FDH129,2156-P89LPC915FDH129-NX
Standard Package 96
Win Source Part Number 1027245-P89LPC915FDH,129
Ultra Librarian 3D Model Ultra Librarian P89LPC915FDH,129 CAD Model

Description

Product Overview: NXP P89LPC915FDH,129

The NXP P89LPC915FDH,129 is a highly integrated microcontroller designed for low-power applications that require high-performance operation at low frequencies. This device is part of the P89LPC900 series of microcontrollers, which are known for their advanced features and capabilities in a compact package.

Key Features

  • 8-bit Microcontroller: The core of the P89LPC915FDH,129 is an 8-bit microcontroller which provides a perfect balance between performance and power consumption, making it ideal for battery-powered and portable devices.
  • Enhanced 80C51 Central Processing Unit: It operates at 3 to 6 times the speed of the standard 80C51 processor at the same clock frequency thanks to an improved architecture.
  • Flash Memory: Equipped with 2 KB of on-chip flash memory, the P89LPC915FDH,129 offers ample space for application code and data storage, with the added benefit of in-system programmability for easy updates and code modifications.
  • Digital Peripherals: The microcontroller includes versatile digital peripherals such as I/O ports, multiple timers, and serial communication interfaces, which facilitate the design of complex embedded systems.
  • Analog Features: This device also boasts analog functionalities, including an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and transducers directly.
  • Low Power Modes: Multiple power-saving modes, including Idle and Power-down modes, ensure that the microcontroller can manage its power consumption efficiently, thus extending the battery life of the application.
  • Interrupt System: An enhanced interrupt system with a total of six interrupt vectors provides rapid response to external and internal events, improving the overall system responsiveness.
  • Package Type: The device comes in a TSSOP20 package, which is suitable for space-constrained applications.

Applications

The P89LPC915FDH,129 microcontroller is an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Battery management systems
  • Home automation
  • Personal health devices
  • Consumer electronics

With its robust feature set and low-power operation, the NXP P89LPC915FDH,129 is a versatile microcontroller that meets the requirements of various embedded system applications, delivering both efficiency and performance.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,630 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess