EN
  • EN
  • DE

P89CV51RB2FA,512

Part No P89CV51RB2FA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC / MCU 8-bit 80C51 CISC 16KB Flash 5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 89C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 40MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791292-P89CV51RB2FA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P89CV51RB2
Introduction Date January 25, 2007
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89CV51RB2FA,512 CAD Model

Description

Product Overview: P89CV51RB2FA,512 - NXP Microcontroller

The P89CV51RB2FA,512 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatile features. This MCU is part of the 8051 family, which is well-known for its ease of use and reliability. The P89CV51RB2FA,512 is designed to deliver exceptional performance for a wide range of embedded applications.

At the heart of this microcontroller is a powerful 80C51 core that operates at up to 40 MHz frequency. The core is supported by 64 kB of flash memory, which is ideal for storing application code and data. The flash memory also includes an In-System Programming (ISP) and In-Application Programming (IAP) capability, allowing for firmware updates in the field without the need for additional programming devices.

The P89CV51RB2FA,512 offers a rich set of peripherals, including two 16-bit timers/counters, a full-duplex enhanced UART, and an array of I/O ports that provide ample connectivity options. These features make it particularly suitable for industrial control, home automation, and other applications requiring robust serial communication and precise timing control.

One of the standout features of this MCU is its low power consumption, making it an excellent choice for battery-operated devices. Additionally, it supports a wide operating voltage range from 2.7V to 5.5V, which provides flexibility in power supply design.

The P89CV51RB2FA,512 is also equipped with a watchdog timer that helps to maintain system integrity by resetting the MCU in the event of a software malfunction. This feature enhances the reliability of systems that cannot afford to fail.

Embedded systems designers will appreciate the extended temperature range in which the microcontroller can operate, ensuring functionality across various harsh environments. For development and prototyping, the P89CV51RB2FA,512 is supported by a wide range of development tools, including compilers, assemblers, and debuggers, which facilitate a smooth design process.

In summary, the NXP P89CV51RB2FA,512 microcontroller is a feature-rich, high-performance 8051 core-based MCU that offers a perfect blend of power efficiency, memory capabilities, and peripheral options suitable for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess