EN
  • EN
  • DE

P89C51RD2BN

Part No P89C51RD2BN
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Flash 33 Mhz Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020636-P89C51RD2BN
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89C51RD2BN CAD Model

Description

Overview of NXP P89C51RD2BN Microcontroller

The NXP P89C51RD2BN is a powerful 8-bit microcontroller that belongs to the P89C51Rx2/Rx+ series with a high-performance architecture. This microcontroller is designed to operate at high speeds and is an ideal choice for a wide range of industrial, automotive, and consumer applications where robust operation and reliability are essential.

Key Features

  • CPU: Based on an 8-bit 8051 microcontroller core, the P89C51RD2BN operates at a maximum frequency of 40 MHz, providing quick processing and response times.
  • Memory: It comes with 64 KB of on-chip Flash memory, which supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy firmware updates.
  • RAM: The device includes 1024 bytes of data RAM, which is more than sufficient for handling complex tasks and data buffering requirements.
  • I/O Pins: The microcontroller features 32 programmable I/O lines that provide the flexibility to connect with a variety of peripherals and devices.
  • Timers: Equipped with three 16-bit timers/counters, the P89C51RD2BN can handle multiple time-dependent operations concurrently.
  • Serial Communication: It supports full-duplex enhanced UART for serial communication, allowing for easy integration with other components and systems.
  • Interrupts: With a robust interrupt system, the microcontroller has 9 interrupt sources with four priority levels, ensuring responsive and reliable performance for critical tasks.
  • Power Management: The device includes power control modes such as Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.

Applications

The versatility of the P89C51RD2BN makes it suitable for an array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Telecommunications
  • Robotics

With its robust feature set and flexible I/O options, the NXP P89C51RD2BN microcontroller is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess