EN
  • EN
  • DE
  • IT

P87PC762BD

Part No P87PC762BD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343563-P87PC762BD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87PC762BD CAD Model

Description

The NXP P87PC762BD is a high-performance microcontroller designed for a wide range of applications that require robust operation, low power consumption, and a versatile set of peripherals. As a member of NXP's renowned microcontroller product line, the P87PC762BD is engineered to meet the demanding requirements of the automotive, industrial, and consumer electronics sectors.

This microcontroller is built on an advanced architecture that ensures efficient processing capabilities with its integrated features. The P87PC762BD boasts a powerful core, which operates at a frequency that is optimal for tasks that require quick data processing and real-time response. The device also comes with a generous amount of flash memory, allowing for ample program storage, and RAM for runtime operations.

One of the standout features of the P87PC762BD is its rich set of peripherals. It includes multiple serial communication interfaces, such as SPI, I2C, and UART, which enable the microcontroller to connect with other devices and components in a system. Additionally, it has several 16-bit timers, watchdog timers, and PWM channels, which are essential for precise timing and control applications.

The P87PC762BD also places a strong emphasis on reliability and safety. With built-in features such as brown-out detection and a low-voltage warning system, the microcontroller ensures stable operation even under fluctuating power conditions. Furthermore, it is designed to operate over a wide temperature range, making it suitable for harsh environments.

For developers, the P87PC762BD is supported by NXP's comprehensive software and hardware development tools, which simplify the design process and reduce time-to-market. The availability of detailed documentation, application notes, and a supportive community of developers ensures that integrating the P87PC762BD into your project is as seamless as possible.

In conclusion, the NXP P87PC762BD microcontroller is a testament to NXP's commitment to providing advanced, reliable, and feature-rich components for the modern electronics industry. Whether it's for automotive control systems, smart home devices, or industrial automation, the P87PC762BD is well-equipped to be the heart of your next innovative project.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess