EN
  • EN
  • DE
  • IT

P87C748EBPN

Part No P87C748EBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, low pin count
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343546-P87C748EBPN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C748EBPN CAD Model

Description

Introducing the P87C748EBPN Microcontroller from NXP

The P87C748EBPN is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This microcontroller is part of the 80C51 family, which is renowned for its robust architecture and ease of use. The P87C748EBPN is ideal for a wide range of applications, including industrial control systems, automotive electronics, home appliances, and personal electronics.

This microcontroller features a powerful 8-bit CPU, providing the perfect balance between performance and power efficiency. With its integrated 16KB of OTP (One-Time Programmable) ROM, the P87C748EBPN offers ample space for application code, making it a versatile choice for developers looking to implement complex algorithms and control structures. The OTP memory is particularly beneficial for high-volume production runs, where code stability and security are paramount.

The P87C748EBPN operates at a standard voltage range, ensuring compatibility with a variety of peripheral devices and making system integration seamless. It also includes 256 bytes of RAM, providing sufficient temporary data storage for most applications. The microcontroller's I/O options are extensive, featuring a range of digital and analog interfaces that allow for flexible connectivity with sensors, actuators, and other electronic components.

One of the standout features of the P87C748EBPN is its multiple 16-bit timers/counters, which are essential for precise event timing and pulse generation. Additionally, the MCU includes a serial communication interface, which supports full-duplex UART for easy serial communication with other devices.

For enhanced system reliability, the P87C748EBPN comes with a watchdog timer, which helps to ensure that the system remains operational by resetting the MCU in the event of a software anomaly. It also boasts power-saving modes, such as idle and power-down modes, allowing for efficient power management in battery-operated devices.

In conclusion, the P87C748EBPN from NXP is a robust, versatile, and efficient microcontroller that is well-suited for a multitude of embedded applications. Its combination of performance, memory options, and integrated peripherals make it an excellent choice for designers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess