EN
  • EN
  • DE

P87C58X2FBD

Part No P87C58X2FBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343542-P87C58X2FBD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C58X2FBD CAD Model

Description

Introducing the P87C58X2FBD Microcontroller from NXP

The P87C58X2FBD is a sophisticated microcontroller unit (MCU) developed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance MCU is based on a powerful 80C51 microcontroller architecture that offers a versatile range of applications, from industrial control systems to consumer electronics.

At the heart of the P87C58X2FBD lies an 8-bit processor that provides a perfect balance between processing power and energy efficiency. This makes it an ideal choice for applications that require a compact, yet powerful microcontroller. The MCU operates at a standard 5V power supply, which is typical for many legacy systems, ensuring seamless integration into existing designs.

One of the standout features of the P87C58X2FBD is its robust on-chip memory. It comes equipped with 32KB of flash memory, which is not only ample for complex programming but also offers the convenience of in-system programmability. This allows for easy firmware updates and application tweaks without the need for additional programming hardware. Additionally, the microcontroller includes 1KB of RAM, providing sufficient space for temporary data storage during operation.

The P87C58X2FBD is also designed with a range of built-in peripherals that enhance its functionality. It includes multiple 32-bit I/O ports, a serial communication controller for UART/SPI communications, and multiple timer/counters that are essential for precise event timing and pulse generation. These integrated features reduce the need for external components, thus minimizing the overall system cost and complexity.

For developers, the P87C58X2FBD is supported by a comprehensive development ecosystem that includes software tools, sample code, and detailed documentation. This ensures a smooth development process from prototype to production. Moreover, its standard DIP and PLCC packages make it compatible with a wide range of PCB designs and easy to handle in manufacturing and prototyping environments.

In summary, the P87C58X2FBD from NXP is a versatile, powerful, and cost-effective microcontroller that is well-suited for a myriad of applications. Its combination of on-chip features, memory capacity, and development support makes it a smart choice for any project requiring a reliable and efficient 8-bit microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1677 $64.6708
9+ $13.2652 $119.3868
14+ $12.8505 $179.9070
19+ $12.4359 $236.2821
25+ $12.0224 $300.5600
33+ $10.7785 $355.6905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess