EN
  • EN
  • DE

P87C55OEBLKA

Part No P87C55OEBLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343532-P87C55OEBLKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C55OEBLKA CAD Model

Description

The NXP P87C55OEBLKA is a robust 8-bit microcontroller that combines a high-performance processor with a wide range of integrated peripherals. This particular model is part of NXP's renowned 87C family, which has been engineered to deliver exceptional reliability and functionality for a variety of applications. The P87C55OEBLKA is well-suited for industrial control systems, automotive applications, and smart IoT devices, among other uses.

Key Features:

  • High-Performance 8-Bit Microcontroller: The core of the P87C55OEBLKA operates at a high clock frequency, providing the computational power necessary for complex tasks and algorithms.
  • On-Chip Memory: It includes a generous amount of integrated memory, which typically comprises of both Flash and RAM, facilitating efficient data storage and retrieval without the need for external memory components.
  • Multiple I/O Ports: The device features several general-purpose input/output ports that allow it to interface with a wide range of external devices, sensors, and actuators, thus providing great flexibility in system design.
  • Timer/Counter Functionality: Built-in timers and counters enable precise timing operations, which are essential for tasks such as event counting, pulse generation, and time-sensitive signal processing.
  • Serial Communication Interface: The inclusion of a serial communication interface supports easy data exchange with other microcontrollers, computers, and networked systems, making it a versatile choice for connected solutions.

Applications:

The P87C55OEBLKA is designed to cater to a broad spectrum of applications. Its robust architecture makes it ideal for:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Office automation
  • Point of sale systems

Reliability and Support:

NXP is known for its commitment to quality, and the P87C55OEBLKA is no exception. The product is backed by NXP's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate the microcontroller into their projects successfully.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess