EN
  • EN
  • DE
  • IT

P87C52EBLKA

Part No P87C52EBLKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343511-P87C52EBLKA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52EBLKA CAD Model

Description

Introducing the P87C52EBLKA Microcontroller by NXP

The P87C52EBLKA is a powerful 8-bit microcontroller from the esteemed semiconductor manufacturer NXP. This robust component is based on a high-performance processor architecture and is designed to deliver exceptional speed and functionality for a wide range of embedded applications.

At the heart of the P87C52EBLKA lies the 80C51 microcontroller core, which boasts a clock frequency of up to 40 MHz. The core is equipped with 256 bytes of RAM and an expanded 8KB of on-chip EPROM, ensuring ample space for application code and data storage. The device's architecture is optimized for minimal power consumption while maintaining high-speed processing capabilities, making it an ideal choice for power-sensitive designs.

Key Features of the P87C52EBLKA:

  • High-Performance 80C51 Core: The core operates at up to 40 MHz frequency, providing swift execution of instructions and efficient handling of tasks.
  • Memory Capacity: With 8KB of on-chip EPROM and 256 bytes of internal RAM, the microcontroller can handle complex programs and processes without external memory components.
  • Four 8-bit I/O Ports: These fully configurable ports allow for flexible connection to peripherals and other components, simplifying system design and integration.
  • Three 16-bit Timers/Counters: These are essential for precise event timing, pulse generation, and interval timing, enhancing the versatility of the microcontroller in various applications.
  • Serial Communication Capabilities: The inclusion of a full-duplex UART serial channel enables easy data communication with other microprocessors or computers.
  • Interrupt System: The P87C52EBLKA features a robust interrupt system with two priority levels, ensuring responsive and reliable performance in real-time applications.
  • Power Management: Power-saving modes, such as idle and power-down modes, allow for reduced power consumption during periods of inactivity.

The P87C52EBLKA is a versatile solution that can be deployed in a multitude of applications, including industrial control systems, automation, consumer electronics, and automotive products. Its robust set of features and high level of integration make it a go-to microcontroller for designers looking to optimize their systems for both performance and power efficiency.

With its commitment to quality and reliability, NXP's P87C52EBLKA microcontroller stands out as a top choice for engineers and developers seeking a high-performance, feature-rich 8-bit microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess