Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343504-P87C51X2FBD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51X2FBD CAD Model

Description

NXP P87C51X2FBD Microcontroller

The NXP P87C51X2FBD is a powerful 8-bit microcontroller that belongs to the P87C51 family, offering a versatile blend of features for a wide range of embedded applications. This microcontroller is based on the high-performance 80C51 architecture and is designed to provide an optimal balance between performance and power consumption, making it an ideal choice for industrial control, consumer electronics, and automotive systems.

Key Features:

  • High-Speed Architecture: The P87C51X2FBD operates at up to 33 MHz with a 6-clock or 12-clock selectable cycle which is a significant improvement over the standard 12-clock 80C51 devices. This results in a faster instruction execution and increased throughput.
  • Memory Organization: It includes 256 bytes of RAM and 64 KB of flash memory, which is ideal for storing firmware that can be updated in the field. The flash memory offers a minimum of 100,000 write/erase cycles and 10 years data retention capability.
  • Power Management: With its Idle and Power-down modes, the P87C51X2FBD is capable of conserving power, making it suitable for battery-operated devices.
  • Enhanced I/O Capabilities: The device features four 8-bit I/O ports, three 16-bit timers/counters, a full-duplex enhanced UART, and an on-chip oscillator and clock circuitry.
  • Interrupt System: An improved interrupt system with a total of nine interrupt sources provides the versatility needed for managing complex tasks within the microcontroller.
  • On-chip Peripherals: Additional on-chip peripherals include a watchdog timer, a dual data pointer, and a Programmable Counter Array (PCA) for enhanced timing and control operations.

Robust Design:

The P87C51X2FBD is designed to operate in harsh environments and is equipped with various protection mechanisms. It offers a wide operating voltage range from 2.7V to 5.5V and an extended temperature range, ensuring reliable operation under different conditions.

Package and Compatibility:

Available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the P87C51X2FBD is pin-to-pin compatible with the standard 80C51 microcontrollers, which facilitates easy upgrades to existing designs without significant board changes.

Overall, the NXP P87C51X2FBD is a sophisticated microcontroller that combines high-speed performance, extensive memory, and a rich set of peripherals to meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.8545 $71.1270
14+ $9.7279 $136.1906
21+ $9.4239 $197.9019
29+ $9.1199 $264.4771
37+ $8.8159 $326.1883
50+ $7.9040 $395.2000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention