EN
  • EN
  • DE

P87C51SBBB

Part No P87C51SBBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/128 OTP/ROM/ROMless low voltage 2.7V.5.5V, low power, high speed 33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343499-P87C51SBBB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51SBBB CAD Model

Description

NXP P87C51SBBB Microcontroller

The NXP P87C51SBBB is a powerful microcontroller that belongs to NXP's 80C51 family of 8-bit MCUs. This product is designed to deliver high performance and versatility for a wide range of embedded applications. The P87C51SBBB combines the functionality of a robust processor with enhanced features that make it an ideal choice for industrial control systems, automotive applications, consumer electronics, and more.

Key Features

  • High-Performance 80C51 CPU Core: The P87C51SBBB is built around a high-speed version of the 80C51 microcontroller core, which operates at up to 60 MHz, providing quick processing capabilities for complex tasks.
  • On-Chip Memory: It includes 64 KB of Flash memory for program storage, which is ideal for applications that require frequent code updates or data storage. The device also features 1024 bytes of RAM for data processing.
  • Multiple Communication Interfaces: The microcontroller supports a variety of communication protocols including UART/USART, I²C, and SPI, allowing for easy integration with peripherals and other microcontrollers.
  • PWM Channels and Timers: It comes with multiple Pulse Width Modulation (PWM) channels and timers, which are essential for controlling motors, managing time-sensitive tasks, and handling event counters.
  • Robust I/O Capabilities: The P87C51SBBB offers a rich set of input/output ports that can be configured to interface with a wide range of external devices, providing great flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller features power-saving modes that help reduce power consumption during idle periods, making it suitable for battery-operated devices.
  • Wide Operating Voltage: The MCU operates over a wide range of voltages, accommodating various power supply requirements in different system designs.

Applications

The versatility of the P87C51SBBB makes it a go-to choice for a diverse array of applications. Its robust set of features and high-speed performance make it particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Consumer electronics
  • Communication systems

With its combination of performance, flexibility, and efficiency, the NXP P87C51SBBB microcontroller is a reliable solution for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess