EN
  • EN
  • DE

P87C51FB-IN

Part No P87C51FB-IN
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190104-P87C51FB-IN
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FB-IN CAD Model

Description

The NXP P87C51FB-IN is a powerful and versatile microcontroller that belongs to the 80C51 microcontroller family, known for its robust architecture and wide acceptance in embedded systems. This particular model is designed to deliver high performance and low power consumption, making it suitable for a variety of industrial, automotive, and consumer applications.

Key Features:

  • High-performance 80C51 Core: The P87C51FB-IN is equipped with an 80C51 core that operates at up to 60 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • On-chip Memory: It includes 64 KB of on-chip Flash memory for program storage, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications to the firmware.
  • RAM: The device also features 1,024 bytes of data RAM, enabling efficient handling of variables and data buffers.
  • Four Priority Levels: The microcontroller supports four priority levels for interrupts, ensuring critical processes receive immediate attention without significant delays.
  • Serial Communication: Integrated serial communication capabilities include a full-duplex Enhanced UART with baud rate generation, which facilitates easy data exchange with peripherals and other microcontrollers.
  • Power-saving Modes: To conserve energy, the P87C51FB-IN offers several power-saving modes, including Idle and Power-down modes, which are essential for battery-operated devices.
  • I/O Ports: It features four 8-bit I/O ports, plus one additional 4-bit port, providing ample interface options for connecting to sensors, actuators, and other electronic components.
  • Timer/Counters: Three 16-bit timer/counters are included, which can be used in a variety of modes to perform timing operations, event counting, and pulse width modulation (PWM).

With its robust set of features, the NXP P87C51FB-IN microcontroller is an ideal choice for developers looking for a reliable and flexible solution for their embedded projects. Its compatibility with the 80C51 family ensures a smooth integration into existing designs, while its advanced features enable the development of innovative applications that require efficient power management and high-speed processing.

You May Also Be Interested in

New Japan Radio
Lowest to $1.3063
Intel
Contact for details
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess