EN
  • EN
  • DE

P83LPC913FDH/CV962

Part No P83LPC913FDH/CV962
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1008799-P83LPC913FDH/CV962
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P83LPC913FDH/CV962 CAD Model

Description

Product Overview: NXP P83LPC913FDH/CV962 Microcontroller

The NXP P83LPC913FDH/CV962 is a sophisticated microcontroller that belongs to NXP's 80C51 microcontroller family, renowned for their high performance and versatility. This microcontroller is designed to deliver efficient operation in a wide range of embedded applications, making it an ideal choice for designers looking to optimize their systems for speed and power consumption.

Key Features

  • Core: The P83LPC913FDH/CV962 is built around a high-performance 80C51 processor core, which operates at a frequency of up to 7.5 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 2 KB of on-chip Flash memory, which is ideal for storing firmware and applications, and 128 bytes of RAM for efficient data handling.
  • I/O Ports: The device features 21 general-purpose I/O pins, offering flexibility in interfacing with a variety of peripherals and other devices.
  • Power Management: With its wide operating voltage range from 2.4V to 3.6V, the P83LPC913FDH/CV962 ensures reliable operation even in environments with fluctuating power supplies. Additionally, it includes power-saving modes such as Idle and Power-down modes to further reduce power consumption.
  • Timers and Counters: Multiple timers and counters are included for precise event timing and system management.
  • Communication: Onboard UART for serial communication enables the microcontroller to interface with other microcontrollers, sensors, and computers.
  • In-System Programming (ISP): The ISP capability allows for easy firmware updates and code modifications without the need to remove the microcontroller from its application.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring its reliability in harsh conditions.

Applications

The versatility of the NXP P83LPC913FDH/CV962 makes it suitable for a wide array of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set enables developers to implement complex control systems and sophisticated user interfaces with ease.

Quality and Reliability

NXP is known for its commitment to quality, and the P83LPC913FDH/CV962 is no exception. Manufactured to meet high standards, this microcontroller is designed for long-term reliability, making it a trusted choice for critical applications where consistent performance is a must.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess