EN
  • EN
  • DE

P83LPC912FDH/CV9612

Part No P83LPC912FDH/CV9612
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343459-P83LPC912FDH/CV9612
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P83LPC912FDH/CV9612 CAD Model

Description

The NXP P83LPC912FDH/CV9612 is a robust and versatile microcontroller that is part of NXP's LPC900 family of 8-bit microcontrollers. Designed for embedded applications, this microcontroller offers a perfect blend of power, performance, and cost-effectiveness, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

At the heart of the P83LPC912FDH/CV9612 is a high-performance 8-bit microcontroller core that operates at a maximum frequency of 18 MHz. This core is supported by 8KB of on-chip flash memory, which provides ample space for storing application code. Additionally, the device includes 256 bytes of RAM for efficient data processing, ensuring smooth and reliable operation even in demanding scenarios.

The P83LPC912FDH/CV9612 is equipped with a range of integrated peripherals that enhance its functionality. These include two 16-bit timers, an 8-channel 10-bit analog-to-digital converter (ADC), and multiple serial communication interfaces such as UART, SPI, and I²C, allowing for flexible connectivity options with other devices and sensors.

One of the key features of this microcontroller is its in-system programmable (ISP) flash memory, which allows for easy firmware updates without the need for additional programming equipment. This feature is particularly useful for field upgrades and maintenance, reducing downtime and service costs.

The device also boasts a wide operating voltage range from 2.4V to 3.6V, providing excellent power efficiency and making it suitable for battery-powered applications. Its low power consumption modes, including Idle and Power-down modes, further extend battery life in portable devices.

For enhanced security, the P83LPC912FDH/CV9612 incorporates several security features such as code protection to prevent unauthorized access to firmware and a unique device serial number for secure identification.

In conclusion, the NXP P83LPC912FDH/CV9612 is a powerful and feature-rich microcontroller that delivers outstanding performance for a variety of applications. Its integration of key peripherals, ease of programming, and energy efficiency make it a smart choice for developers looking to create reliable and sophisticated embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8628 $58.6280
25+ $4.8106 $120.2650
38+ $4.6604 $177.0952
52+ $4.5103 $234.5356
67+ $4.3601 $292.1267
89+ $3.9085 $347.8565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess