EN
  • EN
  • DE

P83C654EBA/560

Part No P83C654EBA/560
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343430-P83C654EBA/560
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C654EBA/560 CAD Model

Description

The NXP P83C654EBA/560 is a robust 8-bit microcontroller that combines performance with flexibility, making it an ideal choice for a wide range of industrial and consumer applications. This microcontroller is part of the 80C51 family, which is renowned for its high integration of features and ease of use.

At the heart of the P83C654EBA/560 lies a powerful 80C51 CPU core, which operates with a clock frequency of up to 16 MHz. The device features 16KB of OTP (One-Time Programmable) ROM for program storage, ensuring that your application runs reliably even after power cycles. Additionally, it includes 256 bytes of RAM for data processing, which is essential for real-time operations and task management.

One of the standout features of this microcontroller is its rich set of peripherals. It includes four 8-bit I/O ports, providing ample interface options for connecting to sensors, actuators, and other devices. The P83C654EBA/560 also boasts three 16-bit timers/counters, which are invaluable for precise time measurements and event counting.

For serial communication, the microcontroller is equipped with a full-duplex UART (Universal Asynchronous Receiver/Transmitter), facilitating easy data exchange with other microcontrollers, computers, or peripherals. Additionally, an on-chip watchdog timer helps to maintain system integrity by resetting the microcontroller in the event of a software anomaly or malfunction.

The P83C654EBA/560 operates within a wide voltage range of 4.5V to 5.5V, making it compatible with most common power supplies and ensuring stable operation in various environments. Its 44-pin PLCC (Plastic Leaded Chip Carrier) package allows for compact board designs and efficient use of PCB space.

In summary, the NXP P83C654EBA/560 is a microcontroller that delivers a perfect blend of power, functionality, and reliability, suitable for applications that require a high degree of control and interfacing capabilities. With its robust architecture and comprehensive feature set, it stands as a smart choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess