EN
  • EN
  • DE
  • IT

P80C552IFA

Part No P80C552IFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 8-bit microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234803-P80C552IFA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C552IFA CAD Model

Description

The NXP P80C552IFA is a high-performance microcontroller that belongs to the 80C51 family, offering a robust set of features designed to tackle a wide range of embedded system applications. This powerful MCU is well-suited for industrial control, automotive, and communication systems where reliability and flexibility are critical.

Key Features

  • Central Processing Unit: The P80C552IFA boasts an 8-bit microcontroller that operates with the efficiency and speed of the 80C51 architecture, ensuring compatibility with a vast ecosystem of tools and software.
  • Memory: It comes equipped with 256 bytes of RAM and 8 kB of EPROM, providing ample space for application code and data storage. The EPROM feature allows for easy firmware updates and data retention even without power.
  • Input/Output Ports: Five 8-bit I/O ports, plus one 8-bit input port, offer extensive interface capabilities, allowing the microcontroller to connect with a variety of peripherals and sensors.
  • Timers: Three 16-bit timers/counters are included, which can be used for event counting, pulse generation, timing measurements, and interval timing, enhancing the flexibility of the device in various applications.
  • Serial Communication: An integrated full-duplex serial channel supports UART and synchronous operation, facilitating easy communication with other processors or devices.
  • Interrupts: The device features a priority level system for interrupts, with nine sources of interrupts, ensuring responsive and efficient handling of real-time events.
  • Oscillator and Clock Circuit: The P80C552IFA can operate with an external crystal or an RC network, providing design flexibility and the ability to fine-tune the performance for specific applications.
  • Power Management: With power-saving modes such as idle and power-down, the MCU can effectively manage power consumption, making it ideal for battery-operated devices.

Applications

The NXP P80C552IFA is versatile enough to be used in a broad spectrum of applications. Its robust I/O capabilities and flexible memory options make it an excellent choice for industrial automation, process control, automotive systems, robotics, and communication devices where reliability and adaptability are paramount.

Overall, the P80C552IFA from NXP is a powerful and reliable microcontroller that offers a balanced combination of performance, memory, and peripheral integration to meet the demands of complex and varied applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 276 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess