EN
  • EN
  • DE

P80C31X2BA

Part No P80C31X2BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343295-P80C31X2BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C31X2BA CAD Model

Description

Product Overview: NXP P80C31X2BA Microcontroller

The NXP P80C31X2BA is a high-performance microcontroller that is part of the 80C51 microcontroller family, renowned for their robust architecture and widespread use in embedded systems. This 8-bit microcontroller is designed to operate at a maximum frequency of 16 MHz, offering a balanced combination of processing power and energy efficiency, making it an ideal choice for a variety of industrial, automotive, and consumer applications.

Key Features

  • Core: 8-bit 80C51 CPU provides a solid foundation for embedded applications, with a rich instruction set and multiple addressing modes.
  • Memory: Equipped with 256 bytes of RAM and 64 KB of ROM, the P80C31X2BA offers ample space for program storage and data processing.
  • Speed: Capable of operating at up to 16 MHz, this microcontroller delivers efficient performance for time-sensitive tasks.
  • I/O Ports: Four 8-bit I/O ports and a dedicated serial communication port enhance connectivity, allowing for versatile interfacing with peripherals.
  • Timers: Two 16-bit timers/counters provide precise timing and counting capabilities for event management and pulse width modulation.
  • Interrupts: A robust interrupt system with a priority level structure ensures responsive and reliable handling of real-time events.
  • Power-saving Modes: Features Idle and Power-down modes to conserve energy, making it suitable for battery-powered applications.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, catering to various power supply requirements.

Applications

The versatility of the P80C31X2BA allows it to be integrated into a myriad of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and communication devices. Its robust feature set ensures that it can handle the demands of complex tasks while maintaining power efficiency.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the P80C31X2BA microcontroller is no exception. It is designed to meet the stringent requirements of the industrial temperature range and to withstand challenging environmental conditions. With NXP's reputation, users can trust in the dependable operation of this microcontroller in their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess