EN
  • EN
  • DE

P5CC036

Part No P5CC036
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 266263-P5CC036
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P5CC036 CAD Model

Description

The NXP P5CC036 is a state-of-the-art secure microcontroller designed to deliver high performance and robust security for a variety of applications. As part of NXP's SmartMX2 family, this product is engineered to provide an optimal solution for secure transactions and identity solutions. It is widely used in banking, e-government, and mobile transactions, ensuring that sensitive data is processed and stored securely.

Key Features

  • Advanced Security: The P5CC036 comes with cutting-edge security features, including a dedicated cryptographic coprocessor, which supports high-speed encryption and decryption. It is equipped with advanced anti-tampering technology, ensuring the integrity and confidentiality of user data.
  • High Performance: With a powerful processor core, this microcontroller offers fast data processing capabilities, making it ideal for applications requiring quick transaction times.
  • Large Memory Capacity: The device includes a sizable memory, featuring both ROM and EEPROM, which allows for the storage of complex applications and secure data management.
  • Flexibility: The P5CC036 is designed to support multiple interfaces, making it highly adaptable to various system architectures. Its flexible nature ensures that it can be integrated into a wide range of application designs.
  • Energy Efficiency: This microcontroller is optimized for low power consumption, which is critical for battery-powered devices like smart cards and mobile applications.

Applications

The P5CC036 is ideal for a variety of secure applications, including:

  • Banking card applications, such as EMV credit/debit cards
  • Secure identity documents, including e-passports and national ID cards
  • Mobile transaction systems that require secure elements
  • Access control systems where security is paramount

Technical Specifications

Some of the technical specifications of the NXP P5CC036 include:

  • Secure dual-interface SmartMX2 microcontroller
  • Integrated Power Management Unit (PMU)
  • Up to 144KB EEPROM, 520KB ROM, 28KB RAM
  • Support for DES, 3DES, AES, RSA, ECC, and Chinese encryption algorithms
  • Compliance with ISO/IEC 7816, ISO/IEC 14443, and EMVCo specifications

With its blend of performance, flexibility, and top-tier security, the NXP P5CC036 is an excellent choice for organizations looking to secure their digital transactions and identity verification processes.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess