EN
  • EN
  • DE

P5CC012XQ/T1A1905J

Part No P5CC012XQ/T1A1905J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/T1A1905J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346393-P5CC012XQ/T1A1905J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/T1A1905J CAD Model

Description

Introducing the P5CC012XQ/T1A1905J from NXP

The P5CC012XQ/T1A1905J is a state-of-the-art security controller designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its advanced security and performance features. The P5CC012XQ/T1A1905J is specifically engineered to meet the rigorous demands of secure identification and personal security applications.

At the heart of the P5CC012XQ/T1A1905J lies an advanced IntegralSecurity architecture that ensures robust protection against a wide range of sophisticated attacks. This security controller comes with a certified secure element, providing an optimal combination of security and performance for applications such as eGovernment, banking, mobile transactions, and public transportation.

Key Features of the P5CC012XQ/T1A1905J

  • High Security: The device features a dedicated hardware firewall, true random number generator, and advanced cryptographic co-processors supporting DES, AES, and RSA/ECC algorithms, ensuring top-notch security for sensitive data.
  • Flexibility: It is designed with a flexible memory architecture, including a generous amount of EEPROM and ROM, to accommodate various application needs and future updates.
  • Performance: The P5CC012XQ/T1A1905J boasts high transaction speeds, which is essential for applications requiring quick authentication and data processing.
  • Power Efficiency: With its low-power design, the controller is ideal for battery-operated devices where power consumption is a critical consideration.
  • Standard Compliance: The product is compliant with international standards, ensuring interoperability and smooth integration into existing infrastructure.

The P5CC012XQ/T1A1905J is not just a component; it is a comprehensive solution for secure applications that demand the highest level of trust. Its robust package is designed to withstand environmental challenges, ensuring reliable performance under varying conditions. With NXP's commitment to quality and security, the P5CC012XQ/T1A1905J is the perfect choice for organizations looking to implement secure elements in their products with confidence.

Whether you are developing smart cards, secure modules, or other security-sensitive devices, the P5CC012XQ/T1A1905J provides the assurance and performance needed to protect your applications against emerging threats and to offer a seamless user experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess