EN
  • EN
  • DE

P5CC012XQ/S1A2457J

Part No P5CC012XQ/S1A2457J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XQ/S1A2457J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346503-P5CC012XQ/S1A2457J
Ultra Librarian 3D Model Ultra Librarian P5CC012XQ/S1A2457J CAD Model

Description

The P5CC012XQ/S1A2457J is a state-of-the-art secure microcontroller produced by NXP Semiconductors, which is designed to offer advanced security features for embedded applications. This product is part of NXP's renowned SmartMX family, known for their robust security capabilities and is widely used in applications such as banking, e-government, and mobile transactions.

Key Features

  • Advanced Security: The P5CC012XQ/S1A2457J comes with cutting-edge security features that protect against a wide range of attacks, including physical tampering and logical attacks.
  • High Performance: Equipped with a powerful processor, this microcontroller delivers high-speed data processing, which is essential for complex cryptographic operations and fast transaction times.
  • Flexible Memory: It includes a flexible memory architecture that can be tailored to fit the specific requirements of various secure applications.
  • SmartMX Technology: The product incorporates NXP's proprietary SmartMX technology, which ensures a high level of resistance to Differential Power Analysis (DPA) and other side-channel attacks.
  • Multiple Interfaces: It supports multiple communication interfaces, allowing for seamless integration with a variety of peripheral devices.

Applications

The P5CC012XQ/S1A2457J is ideally suited for a wide range of secure applications. These include but are not limited to smart cards for banking, secure identification documents, secure access control systems, and IoT security. Its robust security features make it an excellent choice for any application where data integrity and security are of paramount importance.

Technical Specifications

  • Secure Microcontroller based on SmartMX technology
  • Advanced Integral Security
  • High-performance Processing Unit
  • Flexible Memory Sizes and Types
  • Multiple Communication Interface Support

The P5CC012XQ/S1A2457J by NXP Semiconductors represents a blend of performance, flexibility, and security, making it an ideal choice for developers looking to incorporate a secure element into their design that meets stringent security standards.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess