EN
  • EN
  • DE

P5020NXE7QMB

Part No P5020NXE7QMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ P5
Package Tray
Product Status Obsolete
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 2.0GHz
Co-Processors/DSP Security; SEC 4.2
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 1Gbps (5), 10Gbps (1)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O -
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection
Mounting Type Surface Mount
Package / Case 1295-BBGA, FCBGA
Supplier Device Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces DUART, I²C, MMC/SD, SPI
Base Product Number P5020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1379419-P5020NXE7QMB
Ultra Librarian 3D Model Ultra Librarian P5020NXE7QMB CAD Model

Description

Introducing the NXP P5020NXE7QMB Processor

The NXP P5020NXE7QMB is a high-performance, power-efficient processor designed to meet the demanding needs of today's embedded computing applications. As part of NXP's QorIQ P5 family, this processor is built on Power Architecture technology, offering a perfect blend of processing prowess and energy efficiency, making it an ideal choice for a wide range of applications in networking, telecommunications, industrial control, and aerospace and defense.

Key Features

  • Advanced Multi-Core Architecture: The P5020NXE7QMB features a dual-core configuration, with each core running at a speed of up to 2.0 GHz. This enables the processor to handle multiple tasks simultaneously with ease, providing a significant performance boost for multi-threaded applications.
  • Integrated High-Speed Interfaces: This processor comes equipped with an array of high-speed connectivity options, including PCI Express Gen 2, Serial RapidIO, and Gigabit Ethernet ports, facilitating quick and efficient data transfer across various devices and systems.
  • Enhanced Security: Security is a paramount concern in today's connected world, and the P5020NXE7QMB addresses this with its advanced encryption features. It includes a secure boot process and cryptographic engines that support a variety of algorithms to protect sensitive data.
  • Energy-Efficient Performance: Despite its powerful capabilities, the P5020NXE7QMB is designed with energy efficiency in mind. It features NXP's trusted Power Architecture cores, which are renowned for their low-power consumption without compromising on performance.
  • Virtualization Support: The processor supports hardware virtualization, allowing for efficient resource utilization and improved system reliability, which is critical for modern embedded systems that require robust and secure environments.

Applications

The versatility of the NXP P5020NXE7QMB makes it suitable for a variety of applications. Its robust processing capabilities are ideal for network routers, switches, and gateways, ensuring smooth data flow and network management. Additionally, its reliability and security features are perfectly suited for industrial automation systems, where precise control and data protection are essential. The processor's support for virtualization also makes it a great fit for server platforms and integrated workstations that demand high levels of data integrity and uptime.

With its combination of performance, connectivity, and security, the NXP P5020NXE7QMB stands out as a compelling solution for system designers looking to create sophisticated embedded systems that can tackle the challenges of the modern technological landscape.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess