Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P2
Package Box
Core Processor PowerPC e500v2
Speed 1.2GHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P2010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929806-P2010NXE2KFC
Ultra Librarian 3D Model Ultra Librarian P2010NXE2KFC CAD Model

Description

Product Overview: P2010NXE2KFC - NXP Semiconductors

The P2010NXE2KFC is a cutting-edge integrated processor from NXP Semiconductors, renowned for its high performance and energy efficiency. This processor is part of the QorIQ P2 series, which is designed to meet the rigorous demands of networking and telecommunications applications. With a single e500 core built on Power Architecture technology, the P2010NXE2KFC delivers robust processing capabilities while maintaining a balance between power consumption and performance.

Key Features:

  • Core: The P2010NXE2KFC features a high-performance e500 core that operates at speeds up to 1.2 GHz, providing the computational power needed for complex tasks.
  • Cache: It includes a 32KB instruction cache and a 32KB data cache, along with a 512KB L2 cache with ECC support, ensuring fast and reliable data processing.
  • Connectivity: This processor offers a rich set of I/O options, including Gigabit Ethernet, Serial RapidIO, and PCI Express interfaces, facilitating versatile connectivity options for various applications.
  • Power Efficiency: Designed with NXP's advanced power management techniques, the P2010NXE2KFC ensures optimal power efficiency, making it suitable for energy-sensitive applications.
  • Security: The processor incorporates advanced security features, such as secure boot, encryption, and tamper detection, providing robust security for sensitive data and communications.

Applications:

The P2010NXE2KFC processor is ideal for a wide range of applications, including but not limited to:

  • Networking equipment (routers, switches, gateways)
  • Telecommunications infrastructure
  • Industrial control systems
  • Wireless infrastructure
  • Enterprise storage systems

Technical Specifications:

Attribute Details CPU Core e500 Frequency Up to 1.2 GHz L2 Cache 512KB with ECC Power Architecture 32-bit Package 780-pin FC-PBGA

Overall, the NXP P2010NXE2KFC processor is a powerful and reliable choice for designers looking to integrate a processor with a strong balance of performance, connectivity, and power efficiency into their next-generation networking and communication devices.

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for P1013T
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention