EN
  • EN
  • DE

LTC1540IMS8#PBF

Part No LTC1540IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP NANOPOWER W/REF 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 12mV @ 5V
Current - Quiescent (Max) 710nA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 60μs
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 137929-LTC1540IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1540IMS8#PBF CAD Model

Description

Product Overview: LTC1540IMS8#PBF

The LTC1540IMS8#PBF is a high-performance, low-power comparator manufactured by Linear Technology, designed for precision operation in a wide range of electronic applications. This comparator features a nanosecond response time, making it an ideal choice for systems that require high-speed decision-making capabilities.

Key Features

  • Low Power Consumption: The LTC1540IMS8#PBF is engineered for energy efficiency, with a typical quiescent current of just 0.6µA. This makes it suitable for battery-powered devices and applications where power conservation is crucial.
  • High Precision: It boasts an input offset voltage of only 3mV, ensuring accurate performance in precision applications.
  • Wide Supply Voltage Range: The device can operate over a supply voltage range of 2.0V to 11V, or ±1V to ±5V for split supplies, providing flexibility in various circuit configurations.
  • Internal Voltage Reference: A built-in 1.182V precision voltage reference adds to the LTC1540IMS8#PBF's versatility, allowing it to be used in a variety of control and monitoring applications.
  • Robust Output Stage: The output stage can directly drive loads up to 20mA, suitable for driving relays, optoisolators, or other actuators.
  • Compact Package: Packaged in an MSOP-8, the LTC1540IMS8#PBF occupies minimal space on a circuit board, making it ideal for space-constrained applications.

Applications

The LTC1540IMS8#PBF is versatile and can be used in numerous applications, including but not limited to:

  • Battery-powered systems
  • Threshold detectors and level shifting
  • Window comparators
  • Portable instrumentation
  • Industrial controls
  • Automotive systems

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1540IMS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

In summary, the LTC1540IMS8#PBF from Linear Technology is a top-tier comparator that combines low power consumption, high precision, and versatility, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6085 $50.4340
10+ $10.3455 $103.4550
15+ $10.0222 $150.3330
21+ $9.6989 $203.6769
27+ $9.3756 $253.1412
36+ $8.4057 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess