EN
  • EN
  • DE

PIC18F26K80-E/MM

Part No PIC18F26K80-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V/5V Automotive 28-Pin QFN-S EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECAN, I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Win Source Part Number 792087-PIC18F26K80-E/MM
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26K80
Introduction Date January 27, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F26K80-E/MM CAD Model

Description

The PIC18F26K80-E/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications in automotive, industrial, and consumer markets. This MCU belongs to the PIC18F K80 family, known for its enhanced features, including extended memory and optimized power consumption.

Key Features

  • Core: Enhanced Mid-range 8-bit PIC core with 16 MIPS operation at 64 MHz.
  • Memory: Equipped with 64 KB Flash program memory, 3.8 KB RAM, and 1 KB of EEPROM, offering ample space for complex applications.
  • Communication Interfaces: Features multiple communication modules, including EUSART, SPI, and I2C for versatile connectivity options.
  • CAN Interface: Integrated CAN (Controller Area Network) module with dedicated 1K buffer for robust vehicle and industrial network communication.
  • Analog-to-Digital Converter: A 12-bit ADC with up to 17 channels provides precise analog signal measurement.
  • Timers and PWM: Includes timers and up to four PWM outputs for accurate timing and control applications.
  • Operating Voltage: Supports a wide operating voltage range of 1.8 to 5.5V, suitable for battery-operated and low-power devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C ensures reliable operation under harsh conditions.

Applications

The PIC18F26K80-E/MM MCU is ideal for a variety of applications such as:

  • Automotive systems, including body control modules and sensor interfaces
  • Industrial control systems and automation
  • Consumer electronics and home appliances
  • Medical devices and instrumentation
  • Smart energy and building control systems

Package and Quality

The MCU comes in a space-saving 28-pin QFN package, providing a compact solution for PCB designs with limited space. Microchip Technology ensures high standards of quality and reliability, making the PIC18F26K80-E/MM a trusted choice for engineers and designers looking to integrate a robust microcontroller into their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8584 $50.1592
32+ $3.1658 $101.3056
49+ $3.0669 $150.2781
68+ $2.9680 $201.8240
88+ $2.8690 $252.4720
117+ $2.5723 $300.9591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,206 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess