Introducing the NX7002AK2 - A High-Performance MOSFET by NXP
The NX7002AK2 is a cutting-edge, N-channel, enhancement-mode Field-Effect Transistor (MOSFET) brought to you by NXP Semiconductors. This product is designed to deliver high efficiency and power density for a wide range of applications. The NX7002AK2 is part of the NXP's extensive portfolio of MOSFETs that are renowned for their reliability, performance, and energy efficiency.
Key Features:
- Low On-Resistance: The NX7002AK2 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit designs.
- High-Speed Switching: With fast switching capabilities, this MOSFET is ideal for high-frequency applications, enabling compact and efficient power conversion systems.
- Low Threshold Voltage: The device operates at a low threshold voltage, ensuring it can be driven by low-voltage logic signals, which is crucial for battery-operated and low-power devices.
- Surface-Mount Package: Housed in a small, surface-mount SOT-23 package, the NX7002AK2 is perfect for space-constrained applications, allowing for high-density PCB layouts.
Applications:
The versatile NX7002AK2 MOSFET is suitable for a broad array of applications. It is particularly well-suited for:
- Load switches
- Power management circuits
- DC/DC converters
- Battery-powered devices
- Motor control systems
- LED lighting solutions
Technical Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60 V |
| Continuous Drain Current (ID) |
240 mA |
| Power Dissipation (PD) |
830 mW |
| RDS(on) |
3 Ohms |
The NX7002AK2 from NXP is a testament to NXP's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry. With its robust design and superior performance, the NX7002AK2 is set to become a staple in the design of efficient, high-performance electronic systems.