EN
  • EN
  • DE

NX3L4684TK,115

Part No NX3L4684TK,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 10HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.4 V to 4.3 V
Max Switch Time (Ton,Toff) 45ns, 20ns
-3db Bandwidth 20MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 35pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-HVSON (3x3)
Win Source Part Number 133878-NX3L4684TK,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NX3L4684TK,115 CAD Model

Description

Introducing the NX3L4684TK,115 from NXP Semiconductors

The NX3L4684TK,115 is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) switch fabricated by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This advanced switch is designed to operate from a supply voltage of 1.4 V to 4.3 V, making it an ideal component for battery-powered devices and mobile applications where power efficiency is crucial.

Featuring a compact and leadless DHVQFN14 package, the NX3L4684TK,115 is specifically engineered to conserve space on a printed circuit board, allowing for greater design flexibility in a variety of electronic applications. The switch's small footprint is complemented by its high-speed switching capabilities and low on-resistance, ensuring minimal signal distortion and energy loss during operation.

One of the standout features of the NX3L4684TK,115 is its break-before-make switching action, which prevents unwanted short circuits between the channels during the transition from one position to another. This characteristic is particularly important in applications where signal integrity is paramount, such as audio, video, and data communication systems.

In addition, the NX3L4684TK,115 offers a robust ESD protection, safeguarding the device against electrostatic discharges that could potentially damage the internal circuitry. This feature enhances the overall durability and reliability of the product, ensuring a longer lifespan even in harsh environments.

The NX3L4684TK,115 switch is also characterized by its low power consumption, which not only helps to extend battery life but also reduces the thermal footprint of the device it's implemented in. This is especially beneficial in portable and wearable technology where thermal management and power efficiency are key considerations.

Whether you're designing sophisticated consumer electronics, telecommunications equipment, or portable medical devices, the NX3L4684TK,115 from NXP Semiconductors is a versatile and reliable choice that offers high performance in a small package. Its advanced features and robust design make it an excellent addition to any project that requires efficient and precise switching capabilities.

Choose the NX3L4684TK,115 for your next design to ensure a seamless and energy-efficient operation, backed by the quality and innovation of NXP Semiconductors.

You May Also Be Interested in

Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4153 $70.2459
7+ $19.2134 $134.4938
10+ $18.6128 $186.1280
13+ $18.0122 $234.1586
17+ $17.4116 $295.9972
23+ $15.6110 $359.0530
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess