EN
  • EN
  • DE

NX3L4051HR,115

Part No NX3L4051HR,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH 8CH SGL HXQFN16 / Analog Switch Octal SPST Automotive 16-Pin HXQFN16U T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 750 mOhm
Channel-to-Channel Matching (ΔRon) 70 mOhm
Operating Supply Voltage 1.4 V ~ 4.3 V
Switch Time (Ton, Toff) (Maximum) 45ns, 25ns
-3db Bandwidth 15MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-XFQFN Exposed Pad
Manufacturer Package 16-HXQFN (3x3)
Win Source Part Number 790877-NX3L4051HR,115
Popularity Medium
Supply and Demand Status Limited
Family Name NX3L4051
Introduction Date March 02, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NX3L4051HR,115 CAD Model

Description

Introducing the NX3L4051HR,115 from NXP Semiconductors

The NX3L4051HR,115 is a high-performance, low-voltage single-pole, double-throw analog switch (SPDT) that is part of NXP Semiconductors' advanced switch portfolio. It is designed for signal switching and multiplexing applications across a wide range of industries, including mobile phones, PDAs, computers, and other electronic devices where efficient and reliable switching is critical.

This versatile component is built using silicon gate CMOS technology, which ensures low power consumption while maintaining high switching speed. The NX3L4051HR,115 operates over a wide power supply range of 1.4 V to 4.3 V, which makes it suitable for portable battery-powered devices as well as for systems that require a broad supply voltage range.

One of the key features of the NX3L4051HR,115 is its break-before-make switching action, which prevents signal overlap during the transition from one channel to another, thus ensuring signal integrity. Additionally, the device boasts low ON resistance, typically just 5 ohms at 4.3 V, which minimizes signal attenuation and preserves the integrity of the signal path.

The NX3L4051HR,115 also provides ESD protection up to 2 kV Human Body Model (HBM), which safeguards the device from electrostatic discharge events during handling and operation. This feature is crucial for maintaining the longevity and reliability of the switch, especially in environments where ESD events are a concern.

For design flexibility, the NX3L4051HR,115 is offered in a compact and leadless DHVQFN14 package, which is not only space-saving but also conducive to high-density PCB layouts. The small footprint of the package allows for more efficient use of board space, enabling designers to create more compact and integrated device designs.

In summary, the NX3L4051HR,115 is a smart choice for designers looking for a robust, high-performance analog switch that offers low power consumption, high switching speed, and reliable operation across a broad range of applications. Its advanced features and compact design make it an indispensable component for modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess