EN
  • EN
  • DE

KVR1333D3N9BK/4G

Part No KVR1333D3N9BK/4G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948846-KVR1333D3N9BK/4G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1333D3N9BK/4G CAD Model

Description

The Kingston ValueRAM KVR1333D3N9BK/4G is a 4GB DDR3 1333MHz Non-ECC Unbuffered DIMM memory module. Designed as a reliable and cost-effective upgrade, this module enhances the performance of desktop PCs and other compatible systems. It adheres to industry standards to ensure broad compatibility and stable operation.

Applications

  • Desktop PCs using DDR3 memory
  • General computing, including web browsing, document editing, and multimedia playback
  • Home and office environments
  • Upgrading system memory to improve performance

Features

  • Capacity: 4GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single or Dual Rank (depending on manufacturing batch)
  • Voltage: 1.5V

Benefits

  • Improved System Responsiveness: Increases overall system speed and responsiveness for smoother multitasking.
  • Affordable Upgrade: Provides a cost-effective way to boost system performance.
  • Easy Installation: Simple DIMM form factor makes installation quick and easy.
  • Dependable Performance: Kingston ValueRAM offers reliable and stable operation.
  • Wide Compatibility: Compatible with a broad range of desktop PCs that support DDR3 memory.

Additional Details

The Kingston ValueRAM KVR1333D3N9BK/4G undergoes rigorous testing to ensure reliable compatibility and stable performance. It meets industry standards for DDR3 memory. Before purchasing, it is important to verify that your system supports DDR3 1333MHz memory and the 240-pin DIMM form factor. This module is Non-ECC (Error-Correcting Code) and is suitable for consumer desktop applications. The module can be installed with minimal effort, resulting in increased performance for everyday computing tasks. The 'BK' in the part number usually signifies a single pack. Check your motherboard specifications before purchase.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess