EN
  • EN
  • DE

NX3L2T66GM,125

Part No NX3L2T66GM,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPST 8XQFN / 2 Circuit IC Switch 1:1 750mOhm 8-XQFNU (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 28ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFNU (1.6x1.6)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5559-6,935285906125,NX3L2T66GM125,568-5559-1,568-5559-2
Standard Package 4,000
Win Source Part Number 1083011-NX3L2T66GM,125
Ultra Librarian 3D Model Ultra Librarian NX3L2T66GM,125 CAD Model

Description

Product Overview: NX3L2T66GM,125 by NXP Semiconductors

The NX3L2T66GM,125 is a high-performance, low-voltage dual single-pole double-throw (SPDT) analog switch produced by NXP Semiconductors, which is renowned for its innovation in the field of high-performance mixed-signal electronics. This analog switch is part of NXP's advanced switch product line, designed to deliver solutions with high precision and efficiency for a wide array of applications.

With its ultra-low power consumption and small footprint, the NX3L2T66GM,125 is optimized for portable applications. It operates over a wide power supply range from 1.1V to 3.6V, which allows it to be used in systems powered by a variety of sources, including standard batteries. The device is characterized by its high-speed switching capabilities and low on-resistance, providing a robust signal routing solution that does not significantly degrade the signal quality.

The NX3L2T66GM,125 is housed in a compact, leadless micro-package measuring just 1.45 x 1.0 mm, making it a perfect choice for space-constrained applications. It is also characterized by its break-before-make switching action, which ensures that no two paths are conducting simultaneously during the transition, thereby preventing signal corruption.

This switch is suitable for a variety of applications, including but not limited to, mobile phones, PDAs, portable media players, and other handheld devices. Its high level of integration and performance also makes it an excellent choice for signal routing in data acquisition systems, communication devices, and audio/visual equipment.

The NX3L2T66GM,125 also features ESD protection, which safeguards the device against electrostatic discharges, ensuring the reliability and longevity of the product in sensitive environments. NXP's commitment to quality is further reflected in the product's compliance with the stringent requirements of the automotive industry, as it is qualified to AEC-Q100 standards for automotive applications.

In summary, the NX3L2T66GM,125 from NXP Semiconductors is a versatile and reliable choice for designers who require a high-performance analog switch that delivers consistent performance in a tiny package, while maintaining power efficiency and signal integrity.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2112 $50.8576
56+ $1.8144 $101.6064
86+ $1.7577 $151.1622
118+ $1.7010 $200.7180
153+ $1.6443 $251.5779
204+ $1.4742 $300.7368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess