EN
  • EN
  • DE

NX3L2T384GT

Part No NX3L2T384GT
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual low-ohmic single-pole single-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232796-NX3L2T384GT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L2T384GT CAD Model

Description

The NX3L2T384GT from NXP Semiconductors is a high-performance, low-voltage single analog switch that is designed to deliver exceptional signal switching with minimal power consumption. This device is part of NXP's advanced switch IC portfolio, suitable for a wide range of applications including mobile phones, PDAs, portable media players, and other battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: This switch operates at a wide range of supply voltages from 1.4V to 4.3V, making it compatible with most low-voltage applications and ensuring flexibility in system design.
  • High Bandwidth: The NX3L2T384GT offers a high bandwidth (>300 MHz) which allows signals to pass with minimal distortion, making it ideal for audio and video signal routing.
  • Low On-Resistance: The device has an exceptionally low on-resistance (typically 5 Ω at 4.3 V), which ensures minimal signal loss and heat generation when the switch is in the ON state.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection up to 5.5 kV provides robustness and reliability, safeguarding the switch from potential damage due to static discharge.
  • Space-Saving Package: Available in an ultra-small leadless package, the NX3L2T384GT saves valuable board space, which is essential for compact electronic designs.

Applications

The NX3L2T384GT is versatile and can be used in a variety of applications. It is particularly useful in:

  • Signal routing in audio and video applications
  • Data bus isolation
  • Cellular phones and PDAs
  • Portable media players
  • Battery management systems

Conclusion

The NX3L2T384GT from NXP is an excellent choice for designers looking for a reliable, high-performance analog switch that conserves power and space. With its low on-resistance, high bandwidth, and robust ESD protection, it ensures optimal performance in a variety of electronic applications. Its compatibility with low voltage operations and small package size makes it an ideal component for modern, compact, and energy-efficient designs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess