EN
  • EN
  • DE

NX3L2T384GM,125

Part No NX3L2T384GM,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT 8XQFN / 2 Circuit IC Switch 1:1 750mOhm 8-XQFNU (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 40ns, 15ns
-3db Bandwidth 60MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFNU (1.6x1.6)
Base Product Number NX3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX3L2T384GM125,568-5556-6,NXPNXPNX3L2T384GM,125,2156-NX3L2T384GM125,568-5556-1,935288745125,568-5556-2,2156-NX3L2T384GM,125-ND,2156-NX3L2T384GM125-NXTR-ND
Standard Package 4,000
Win Source Part Number 1083009-NX3L2T384GM,125
Ultra Librarian 3D Model Ultra Librarian NX3L2T384GM,125 CAD Model

Description

Product Overview: NX3L2T384GM,125 from NXP

The NX3L2T384GM,125 is a high-performance, low-voltage single-pole double-throw (SPDT) analog switch product from NXP Semiconductors. Designed to deliver precision and efficiency, this switch is an ideal component for a wide range of applications where analog or digital switching is required.

Key Features

  • Low Voltage Operation: The NX3L2T384GM,125 operates at a supply voltage range of 1.4V to 4.3V, making it suitable for battery-powered and portable devices.
  • High-Speed Switching: With its quick switch times, the device ensures minimal signal distortion and is perfect for high-speed signal switching.
  • Low Power Consumption: Its ultra-low quiescent current makes it an energy-efficient choice for power-sensitive applications.
  • Wide Operating Temperature: The device is designed to perform reliably across a broad temperature range, ensuring stability in various environments.
  • 5-Ohm Switch Connection: The low on-resistance of the switch connection provides better signal integrity with minimal voltage drop.

Applications

The versatile NX3L2T384GM,125 can be used in multiple applications, including but not limited to:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Signal Routing
  • Data Acquisition Systems
  • Communication Systems

Product Specifications

The NX3L2T384GM,125 is offered in a compact, leadless MicroPak package with a 1.4mm x 1.8mm footprint. This small form factor makes it especially suitable for space-constrained applications. The device also supports bidirectional signal switching and is compatible with low-voltage CMOS levels.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the NX3L2T384GM,125 is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and reliability for end-users.

Ordering Information

The product is available with the orderable part number NX3L2T384GM,125. For detailed ordering and pricing information, customers should contact NXP or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess