EN
  • EN
  • DE

NX3L2G66GM

Part No NX3L2G66GM
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Dual low-ohmic single-pole single-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232794-NX3L2G66GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3L2G66GM CAD Model

Description

Introducing the NX3L2G66GM High-Speed Analog Switch from NXP Semiconductors

The NX3L2G66GM is a cutting-edge, high-speed analog switch designed by NXP Semiconductors, a leader in the semiconductor industry. This advanced switch is part of the low-voltage Si-gate CMOS device family, which is renowned for its high-speed performance and low power consumption. The NX3L2G66GM is a perfect solution for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Featuring a single-pole double-throw (SPDT) configuration, the NX3L2G66GM offers a versatile switching solution that can be used to connect one input to either of two outputs or vice versa. It operates over a wide supply voltage range from 1.65 V to 5.5 V, which allows it to be used in both 3.3 V and 5 V systems. This flexibility makes the NX3L2G66GM an excellent choice for multi-voltage systems and portable battery-powered devices.

The NX3L2G66GM boasts an ultra-low on-resistance of typically 0.37 Ω at a 4.5 V supply voltage, which ensures minimal signal distortion and power loss across the switch. This low on-resistance is maintained over the full input signal range, making the device ideal for transmitting high-quality analog signals without degradation.

This analog switch is also characterized by its high-speed switching performance with a typical break-before-make time interval of only 1 ns, which prevents signal overlap during the switching process. Additionally, the NX3L2G66GM is designed with ESD protection, safeguarding the device against electrostatic discharge events that can occur during handling or operation.

For ease of integration into various designs, the NX3L2G66GM is available in a compact, leadless micro-package (XSON10), which is ideal for space-constrained applications. With its small footprint, the NX3L2G66GM can be easily incorporated into high-density circuit boards, providing designers with a high-performance switch that does not compromise on space.

In summary, the NX3L2G66GM from NXP Semiconductors is a highly versatile and reliable high-speed analog switch that offers excellent performance across a broad range of applications. Its low on-resistance, high-speed operation, and compact form factor make it an outstanding choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess