EN
  • EN
  • DE

AD9928BBCZ-60

Part No AD9928BBCZ-60
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Signal Processor 128-Pin CSP-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1004605-AD9928BBCZ-60
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9928BBCZ-60 CAD Model

Description

The AD9928BBCZ-60 is a high-performance, single-chip CCD signal processor that is designed for high image quality applications. Manufactured by Analog Devices Inc., this integrated circuit is specifically engineered to cater to the advanced requirements of digital still camera markets, offering a complete solution for processing analog signals from CCD sensors into digital form.

Key Features:

  • High-Speed Operation: The AD9928BBCZ-60 is capable of operating at a clock speed of 60MHz, which allows for rapid data processing and high frame rates, suitable for both still and video imaging applications.
  • Precision Analog Processing: It features a 14-bit A/D converter that ensures high-quality image capture with excellent dynamic range, preserving the details in various lighting conditions.
  • Low Noise Pre-Amplifier: The low noise pre-amplifier circuitry minimizes the signal degradation and preserves the signal integrity, leading to cleaner images.
  • On-Chip PLL: The inclusion of an on-chip Phase-Locked Loop (PLL) simplifies the system design by reducing the number of external components required for clock generation.
  • Correlated Double Sampling (CDS): CDS helps in reducing the fixed pattern noise and dark noise, which is crucial for maintaining image quality.
  • Flexible Interface: The device provides a flexible digital interface which is compatible with a variety of microprocessors and DSPs, making it a versatile choice for system integration.

Applications:

The AD9928BBCZ-60 is ideal for a range of imaging applications, including:

  • Digital Still Cameras
  • Portable Imaging Devices
  • Medical Imaging Systems
  • Industrial Cameras
  • Scientific Instrumentation

Package and Quality:

Encased in a compact 60-lead LFCSP (Lead Frame Chip Scale Package), the AD9928BBCZ-60 is designed for space-constrained applications. It is also part of Analog Devices Inc.'s commitment to high-quality standards, ensuring reliability and performance for critical imaging solutions.

With its combination of speed, precision, and integration, the AD9928BBCZ-60 from Analog Devices Inc. represents a state-of-the-art solution for CCD signal processing, providing designers with a powerful tool to enhance the capabilities of their imaging products.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess