EN
  • EN
  • DE

NX3L1T53GD,125

Part No NX3L1T53GD,125
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT XSON8U / Analog Switch Single SPDT 8-Pin XSON8U T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 750 mOhm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Operating Supply Voltage 1.4 V ~ 4.3 V
Switch Time (Ton, Toff) (Maximum) 40ns, 20ns
-3db Bandwidth 60MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-XFDFN
Manufacturer Package 8-XSON, SOT996-2 (2x3)
Win Source Part Number 790876-NX3L1T53GD,125
Popularity Medium
Supply and Demand Status Limited
Family Name NX3L1T53
Introduction Date February 17, 2009
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NX3L1T53GD,125 CAD Model

Description

The NX3L1T53GD,125 is a high-performance, single-pole single-throw analog switch product designed and manufactured by NXP Semiconductors. This switch is part of the advanced technology portfolio created by NXP to provide innovative solutions for signal switching requirements in a variety of electronic applications.

Key Features

  • Low On-Resistance: The device features a low on-state resistance, ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in analog and digital applications.
  • Wide Voltage Range: It operates over a wide voltage range, making it suitable for interfacing with various logic levels and accommodating a broad spectrum of power supplies.
  • High-Speed Switching: Designed for high-speed switching applications, the NX3L1T53GD,125 can handle rapid transitions, which is essential for high-frequency signal routing.
  • Low Power Consumption: The device boasts low power consumption, which is beneficial for battery-powered devices and contributes to overall energy efficiency in electronic systems.
  • Compact Packaging: Available in a small, leadless package, it saves valuable board space and is ideal for space-constrained applications.

Applications

The NX3L1T53GD,125 is versatile and can be used in various applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Test and measurement equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The NX3L1T53GD,125 is built to meet the stringent requirements of the industry, ensuring performance and durability across a wide range of operating conditions.

Environmental Compliance

Aligned with global environmental standards, the NX3L1T53GD,125 is RoHS compliant and free from hazardous substances, making it a responsible choice for environmentally conscious manufacturers.

With its robust feature set and NXP's reputation for excellence, the NX3L1T53GD,125 is an outstanding choice for designers looking to implement a reliable and efficient switching solution in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8067 $117.8814
64+ $2.7189 $174.0096
88+ $2.6311 $231.5368
114+ $2.5433 $289.9362
152+ $2.2800 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess