EN
  • EN
  • DE

NE615N

Part No NE615N
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Audio Single Chip Receiver PDIP20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081998-NE615N
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE615N CAD Model

Description

The NE615N is a high-performance integrated circuit from NXP Semiconductors, renowned for its exceptional functionality in radio frequency (RF) applications. This versatile IC is engineered to serve as a double-balanced mixer and oscillator, designed to be a core component in FM and AM radio systems, cellular telephones, and other sophisticated communication devices.

Key Features

  • High Sensitivity: The NE615N offers excellent sensitivity, which is crucial for picking up weak signals in noisy environments.
  • Low Power Consumption: Designed with efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices.
  • Integrated Oscillator: The inclusion of an onboard oscillator simplifies design and reduces the number of external components required.
  • Wide Operating Frequency: It operates across a broad frequency range, accommodating various communication standards and applications.
  • Durable Design: Built to NXP's high standards, the NE615N is robust and reliable, ensuring long-term performance.

Applications

The NE615N is adept at handling complex RF tasks, making it a go-to choice for a myriad of applications, including but not limited to:

  • FM/AM receivers and transceivers
  • Cellular telephones
  • Wireless communication systems
  • RF data links
  • Avionics and marine navigation systems

Technical Specifications

Parameter Specification
Supply Voltage 2.7V to 7.7V
IF Output Up to 200 MHz
Mixer Gain 110 dB typ.
Operating Temperature -40°C to +85°C

With its high integration level, the NE615N reduces the complexity and size of RF circuit designs. This, combined with its performance characteristics, makes the NE615N an indispensable component for developers looking to create sophisticated and reliable communication solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess