EN
  • EN
  • DE

NE5534AFE

Part No NE5534AFE
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Op-amp 5000 Uv Offset-max 10 Mhz Band Width CDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081983-NE5534AFE
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE5534AFE CAD Model

Description

The NE5534AFE is a high-performance operational amplifier from NXP Semiconductors, designed to offer a perfect balance of features that make it suitable for a wide range of applications. This operational amplifier is known for its low noise performance, high-speed operation, and low distortion, making it an ideal choice for audio processing, high-quality amplifiers, and precision analog circuits.

Key Features

  • Low Noise: The NE5534AFE boasts an exceptionally low noise figure, which is crucial for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising on performance, ensuring versatility across different use cases.
  • Low Total Harmonic Distortion (THD): The device ensures that the signal integrity is maintained by minimizing harmonic distortion, which is especially important in high-fidelity audio applications.
  • High Slew Rate: A high slew rate allows the NE5534AFE to respond quickly to changes in the input signal, making it suitable for fast-operating circuits.
  • Single-Supply Operation: This op-amp can be operated from a single power supply, simplifying the power design of the circuit.

Applications

The NE5534AFE is widely used in professional audio equipment, including mixers, synthesizers, and studio preamplifiers. It is also suitable for high-quality audio reproduction in consumer electronics. Additionally, its precision and low noise make it a good choice for instrumentation amplifiers, active filters, and other sensitive analog signal processing circuits.

Package and Quality

This operational amplifier is available in a 5-pin SOT23 surface-mount package, which is designed for optimal space-saving on PCBs. The NE5534AFE meets NXP's rigorous quality standards, ensuring reliable performance in a variety of environmental conditions.

Conclusion

With its combination of low noise, high speed, and low distortion, the NE5534AFE from NXP is a versatile and reliable choice for designers who require a high-performance operational amplifier for their applications. Whether it's for professional audio, consumer electronics, or precision analog processing, the NE5534AFE delivers quality and performance that can be trusted.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess