EN
  • EN
  • DE

NE1618DS,112

Part No NE1618DS,112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 120°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Testing Conditions 60°C to 100°C (0°C to 120°C)
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 098878-NE1618DS,112
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NE1618DS,112 CAD Model

Description

The NE1618DS,112 is a sophisticated temperature sensor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This particular sensor is engineered to provide precise temperature monitoring solutions for a wide array of applications, ensuring systems operate within their optimal temperature ranges and safeguarding against potential overheating.

Key Features

  • Accuracy: The NE1618DS,112 offers high-precision temperature readings, providing reliable data for critical system monitoring.
  • Multiple Sensor Inputs: It can monitor up to two temperature zones, making it versatile for use in systems that require dual-point monitoring.
  • Programmable Thresholds: With programmable overtemperature thresholds, users can set custom limits to trigger alerts or protective measures.
  • Communication Interface: This sensor uses an I²C-bus interface, which is widely used for communication with microcontrollers and other ICs, facilitating easy integration into existing systems.
  • Supply Voltage: It operates over a supply voltage range that is compatible with most common system requirements, ensuring broad application compatibility.

Applications

The NE1618DS,112 is ideal for use in a variety of sectors, including but not limited to:

  • Computer servers and data centers
  • Telecommunication equipment
  • Industrial systems
  • Medical equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the NE1618DS,112 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Considerations

As an environmentally conscious company, NXP designs products like the NE1618DS,112 to comply with international standards for environmental safety and sustainability. Customers can be assured that this product is manufactured with a commitment to minimizing its ecological footprint.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess