EN
  • EN
  • DE

NCX2222GTX

Part No NCX2222GTX
Manufacturer NXP / Nexperia
Catalog Linear - Comparators
Description IC COMPARATOR LV O-D 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator General Purpose Open Drain 8-XSON, SOT833-1 (1.95x1)
Manufacturer NXP
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-XFDFN
Case / Package 8-XSON, SOT833-1 (1.95x1)
Family Name NCX2222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12369, NCX2222GT,115, 935298977115, 568-12369-6, 568-12369-2, NCX2222GTX-ND, 568-12369-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887181-NCX2222GTX
Ultra Librarian 3D Model Ultra Librarian NCX2222GTX CAD Model

Description

The NCX2222GTX is a high-performance, low-voltage dual non-inverting buffer with open-drain outputs, designed by NXP Semiconductors. This advanced integrated circuit is part of NXP's extensive range of interface components, known for their reliability and efficiency in various applications. The NCX2222GTX is specifically engineered to address the needs of modern compact electronic systems requiring high-speed signal buffering with minimal power consumption.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for portable and battery-powered applications.
  • High-Speed Interface: With a maximum propagation delay of only a few nanoseconds, the NCX2222GTX is capable of handling high-speed signals, ensuring swift data transfer and minimal signal distortion.
  • Open-Drain Outputs: The open-drain configuration allows for wired-AND connections and is compatible with a wide range of logic levels, providing greater flexibility in mixed-voltage systems.
  • ESD Protection: The device includes input and output ESD protection, ensuring robustness and long-term reliability in harsh electrical environments.
  • Compact Packaging: The NCX2222GTX comes in a space-saving leadless package, which is ideal for space-constrained applications.

Applications

The versatility of the NCX2222GTX allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Mobile phones and personal digital assistants (PDAs)
  • Portable media players and audio devices
  • Data communication systems
  • Notebook and tablet computers
  • IoT devices and smart sensors

Conclusion

The NCX2222GTX from NXP stands out as a robust and versatile component that brings together low-voltage operation, high-speed performance, and compact packaging. Whether it's for consumer electronics, communication infrastructure, or advanced computing devices, this buffer is an excellent choice for designers looking to enhance their systems with reliable and efficient signal buffering solutions.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess