EN
  • EN
  • DE

N82S129N

Part No N82S129N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 1K BIT TTL BIPOLAR PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 249443-N82S129N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82S129N CAD Model

Description

Product Overview: N82S129N PROM by NXP

The N82S129N is a high-performance, monolithic programmable read-only memory (PROM) produced by NXP Semiconductors. This device is designed to offer a reliable and flexible solution for storing fixed program data in a wide range of digital systems. The N82S129N is particularly well-suited for applications requiring fast access times and stable, long-term data retention.

Key Features

  • Memory Capacity: The N82S129N comes with a memory size that is ideal for various microcontroller-based systems and other digital applications that require a modest amount of non-volatile memory.
  • Fast Access Time: This PROM offers rapid access times, which is crucial for high-speed operations and ensures that data retrieval does not become a bottleneck in system performance.
  • Programming: The device can be easily programmed with the desired data set, providing a flexible solution that can be tailored to specific application needs.
  • Power Efficiency: Designed with power efficiency in mind, the N82S129N helps to minimize power consumption in electronic systems, contributing to longer battery life and reduced energy costs.
  • Durability: NXP's commitment to quality means that this PROM is built to last, offering reliable performance across a wide range of environmental conditions.

Applications

The versatile nature of the N82S129N allows it to be used in a variety of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based devices
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics

Technical Specifications

The N82S129N has a set of technical specifications that make it an excellent choice for a wide range of uses. Some of its technical highlights include:

  • Programmable read-only memory technology
  • Stable and reliable data storage
  • Compatibility with various microcontrollers and processors

For more detailed technical information, datasheets, and support, customers should visit the NXP Semiconductors official website or contact their local NXP sales office.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4377 $57.9393
22+ $5.2822 $116.2084
34+ $5.1171 $173.9814
47+ $4.9521 $232.7487
61+ $4.7870 $292.0070
81+ $4.2917 $347.6277
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess