EN
  • EN
  • DE

N74F827N

Part No N74F827N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Line Driver 10-CH Non-Inverting 3-ST Bipolar 24-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Logic Function Buffer
Number of Bits 10
Number of Pins 24
RoHS Compliant
Win Source Part Number 1081454-N74F827N
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F827N CAD Model

Description

The N74F827N, manufactured by NXP Semiconductors, is a high-performance integrated circuit that falls within the realm of logic devices. This particular chip is a member of the 74F series, which is renowned for its fast switching speeds and high current drive capabilities.

Key Features

  • Logic Type: The N74F827N is a 10-bit buffer/line driver that comes equipped with 3-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Operating Voltage: It operates at a standard 5V, which is typical for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • Output Current: It is capable of driving 50mA, providing sufficient current for most high-speed signaling requirements.
  • Propagation Delay: The device boasts a fast propagation delay, which is essential for applications requiring quick response times.
  • Package Type: The N74F827N comes in a DIP (Dual In-line Package) form factor, which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCB installations.

Applications

The versatility of the N74F827N makes it suitable for a variety of applications, including:

  • High-speed bus drivers
  • Memory address drivers
  • Buffer registers
  • Data transmission lines

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F827N is no exception. It is designed to meet the stringent requirements of the industry, ensuring reliable performance even under demanding conditions. With its robust design and proven technology, the N74F827N is an excellent choice for designers looking for a dependable logic solution.

Support and Documentation

Comprehensive technical documentation is available for the N74F827N, including datasheets, application notes, and design resources. NXP provides extensive support for their products, ensuring that designers have access to the information they need to successfully incorporate the N74F827N into their designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess