EN
  • EN
  • DE

N74F827N,602

Part No N74F827N,602
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-DIP
Manufacturer NXP
Series 74F
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-DIP
Family Name N74F8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 933857760602, N74F827N, N74F827N-ND
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886753-N74F827N,602
Ultra Librarian 3D Model Ultra Librarian N74F827N,602 CAD Model

Description

The N74F827N,602 from NXP Semiconductors is a high-performance integrated circuit that is part of their renowned 74F series. This particular device is designed to meet the rigorous demands of modern digital systems, offering a blend of speed, power efficiency, and reliability. It is commonly used in a wide range of applications, including computing, networking, industrial, and communication systems.

Key Features and Benefits

  • Logic Type: The N74F827N,602 is a 10-bit buffer/line driver with 3-state outputs, which makes it suitable for driving bus lines or buffer memory address registers.
  • Power Supply: It operates at a standard supply voltage of 5V, which is typical for 74F series devices, ensuring compatibility with many digital systems.
  • Speed: The device is designed for very high-speed operation while maintaining low power consumption, making it ideal for high-performance applications.
  • Output Capability: With its 3-state outputs, the N74F827N,602 can drive heavily loaded outputs with up to 15 LSTTL loads, providing excellent signal integrity.
  • Package: The integrated circuit comes in a DIP (Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting.

Applications

The versatility of the N74F827N,602 allows it to be used in a variety of digital applications. Its primary use as a buffer or line driver makes it an essential component in systems that require isolation, level shifting, or driving capabilities. Common applications include:

  • Server and workstation bus systems
  • Data communication infrastructures
  • Industrial control systems
  • Signal distribution networks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the N74F827N,602 is no exception. The device is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Reliability is a hallmark of NXP's products, and this IC is designed to perform consistently over a wide range of environmental conditions.

Ordering Information

The N74F827N,602 is available for order from NXP and authorized distributors. For detailed ordering and pricing information, please contact NXP Semiconductors or your local authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess