EN
  • EN
  • DE

N74F641D

Part No N74F641D
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description F/fast Series 8-BIT Transceiver True Output PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040211-N74F641D
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F641D CAD Model

Description

The N74F641D is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of modern digital systems. This IC is part of the advanced F-series family, which is renowned for its fast switching speeds and low power consumption, making it an ideal choice for a wide range of applications including computing, networking, and industrial systems.

Key Features

  • Octal Bus Transceiver: The N74F641D features eight bidirectional data lines, allowing for efficient data transfer between two buses.
  • Non-Inverting Buffers: The design includes non-inverting buffers, which ensure that the data remains in its original state during transmission.
  • 3-State Outputs: The inclusion of 3-state outputs provides high impedance states, enabling multiple devices to connect to a data bus without interference.
  • High-Speed Performance: With its capability to switch at high speeds, the N74F641D is suitable for high-frequency operation, contributing to faster data processing and improved system performance.
  • Low Power Dissipation: The device is engineered to operate with minimal power loss, thereby reducing the overall energy consumption of the system it is integrated into.

Applications

The versatility of the N74F641D allows it to be used in various applications, including but not limited to:

  • Data communication systems
  • Computers and peripherals
  • Networking equipment
  • Industrial control systems

Technical Specifications

With a wide operating temperature range and compatibility with TTL (Transistor-Transistor Logic) levels, the N74F641D is designed to perform reliably in diverse environments. The device comes in a 20-pin SO package, which is suitable for surface-mounted technology, providing a compact footprint for space-constrained applications.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F641D is manufactured with stringent quality control measures, ensuring both consistency and reliability for critical applications where performance cannot be compromised.

For detailed technical specifications, application notes, and support resources, customers can visit the NXP Semiconductors official website or contact their local sales office.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess