The N74F5074D,623 by NXP Semiconductors is a high-performance, octal buffer/line driver designed to interface with bus lines in a digital system. This integrated circuit is a crucial component for ensuring signal integrity in high-speed data transfer and communication applications. It offers robust features that make it well-suited for a variety of demanding environments and applications.
Key Features:
- High-Speed: The N74F5074D,623 is built to support high-speed data transmission, reducing latency and improving overall system performance.
- Octal Configuration: With eight independent buffer/line drivers, this IC can handle multiple data lines simultaneously, providing efficient data handling and throughput.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured system without the risk of bus contention.
- Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with other system components.
- Low Power Dissipation: Designed with power efficiency in mind, the N74F5074D,623 minimizes power consumption, making it suitable for power-sensitive applications.
Applications:
The N74F5074D,623 is versatile and can be used in numerous applications, including:
- Bus drivers for high-speed data processing systems
- Memory address drivers
- Buffer memory address registers
- Input/output ports for microprocessors
Product Specifications:
Parameter
Value
Device Type
Buffer/Line Driver, Non-Inverting
Logic Family
F
Number of Channels
8
Output Type
3-State
Supply Voltage - Min
4.5V
Supply Voltage - Max
5.5V
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
Package / Case
SOIC-20
Whether employed in industrial control systems, data communication equipment, or complex computing machinery, the N74F5074D,623 by NXP offers reliability, speed, and flexibility to meet the rigorous demands of modern digital systems.