EN
  • EN
  • DE

MAX13021ASA+

Part No MAX13021ASA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN Transceiver 20kBd Automotive 8-Pin SOIC N / IC TRANSCEIVER LIN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 5 V ~ 38 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785290-MAX13021ASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX13021
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX13021ASA+ CAD Model

Description

Maxim Integrated MAX13021ASA+ Overview

The MAX13021ASA+ from Maxim Integrated is a high-performance, octal, low-side switch with serial control designed to drive high-current loads in automotive and industrial applications. This robust device is capable of handling continuous load currents up to 650mA per channel, making it an ideal choice for controlling various peripherals such as relays, small motors, lamps, and LEDs.

Key Features

  • Eight Low-Side Switches: The device integrates eight independent low-side switches, which can be controlled via a serial interface.
  • High Current Capability: Each switch can handle continuous currents up to 650mA, with peak currents even higher, providing ample power for a wide range of applications.
  • Serial Interface Control: The MAX13021ASA+ features a Serial Peripheral Interface (SPI) for communication, enabling precise control over each switch with minimal wiring.
  • Diagnostic Feedback: Built-in diagnostics provide feedback on the status of each switch, including open load, short-circuit, and over-temperature conditions, allowing for intelligent system responses to faults.
  • Low Power Dissipation: The device is designed with low on-resistance (R<sub>ON), minimizing power loss and heat generation during operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 5.5V to 26.5V, accommodating a variety of power supply requirements.
  • Robust Protection Features: The MAX13021ASA+ includes overcurrent protection, over-temperature shutdown, and reverse battery protection, ensuring reliable operation under harsh conditions.
  • Compact Package: Housed in a space-saving 24-pin SSOP package, the device is suitable for high-density PCB designs.

Applications

The MAX13021ASA+ is highly versatile and can be used in various applications, including:

  • Automotive systems (body control modules, power distribution units)
  • Industrial control systems (actuator drivers, sensor interfaces)
  • LED lighting control
  • Relay drivers and solenoid control

With its robust feature set and reliable performance, the MAX13021ASA+ from Maxim Integrated is a smart choice for designers looking to drive multiple high-current loads with precision and safety.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4022 $50.4462
51+ $1.9710 $100.5210
79+ $1.9094 $150.8426
109+ $1.8478 $201.4102
140+ $1.7863 $250.0820
188+ $1.6015 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess