EN
  • EN
  • DE

N74F133D,623

Part No N74F133D,623
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 13-INP 16-SO / NAND Gate 1-Element 13-IN Bipolar 16-Pin SO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74F
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 13
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 16-SO
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 790483-N74F133D,623
Popularity Medium
Supply and Demand Status Balance
Family Name 74F133
Introduction Date October 16, 1989
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian N74F133D,623 CAD Model

Description

The N74F133D,623 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of advanced digital systems. This particular device is a part of the 74F series, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed computing and logic applications.

Key Features and Benefits

  • Functionality: The product features a Quad 2-Input NAND Schmitt Trigger, providing a reliable solution for wave shaping and noise filtering in digital circuits. This ensures that signals with slow rise and fall times are transformed into sharp, well-defined transitions.
  • Package: Housed in a SOIC-14 package, the N74F133D,623 offers a compact footprint suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards.
  • Power Efficiency: With its low power consumption, this device is optimized for energy-saving performance without compromising on speed, which is crucial for battery-operated and power-sensitive systems.
  • High-Speed Operation: The 74F series is known for its fast switching capabilities, and the N74F133D,623 is no exception. It is capable of handling high-frequency signals, making it an excellent choice for high-speed data processing tasks.
  • Compatibility: Its logic level compatibility with other 74 series logic devices allows for seamless integration into existing systems, providing designers with flexibility and ease of use.
  • Quality and Reliability: NXP Semiconductors is renowned for its commitment to quality and reliability, and the N74F133D,623 is manufactured to the highest standards, ensuring stable performance over its operational lifespan.

Applications

The versatility of the N74F133D,623 makes it suitable for a wide range of applications. It is commonly used in:

  • Waveform generation
  • Signal processing
  • Glitch removal
  • Timing circuits
  • Interface circuits
  • Edge detection

Conclusion

In summary, the N74F133D,623 from NXP Semiconductors is a robust and reliable component that offers a blend of speed, power efficiency, and functional accuracy. Whether it's for industrial control systems, communication devices, or consumer electronics, this integrated circuit is engineered to deliver consistent performance and enhance the operational efficiency of digital logic systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess