EN
  • EN
  • DE

MSC8256TVT1000B

Part No MSC8256TVT1000B
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6 CORE 1GHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 576kB
Voltage - I/O 2.50V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number MSC82
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Win Source Part Number 644447-MSC8256TVT1000B
Ultra Librarian 3D Model Ultra Librarian MSC8256TVT1000B CAD Model

Description

The MSC8256TVT1000B is a state-of-the-art digital signal processor (DSP) from NXP Semiconductors, designed for high-performance signal processing applications. This powerful DSP is part of the MSC825x family, which is based on NXP's advanced StarCore® technology, providing exceptional computational capabilities and optimization for a wide range of applications including wireless infrastructure, aerospace, medical imaging, and industrial control systems.

Key Features

  • High-Performance Processing: The MSC8256TVT1000B features six DSP cores, each running at a clock speed of 1GHz, delivering a combined performance of 6000 MIPS (Million Instructions Per Second) for intensive signal processing tasks.
  • Scalable Architecture: The multi-core architecture allows for scalability and parallel processing, enabling designers to optimize performance for specific application requirements.
  • Integrated Memory: This DSP comes with integrated memory controllers supporting DDR2 and DDR3, which provide fast and efficient data transfer between the processor and memory, reducing latency and enhancing overall system performance.
  • High-Speed Connectivity: With multiple high-speed serial interfaces including Serial RapidIO® and PCI Express®, the MSC8256TVT1000B ensures seamless connectivity and data throughput in complex system configurations.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring advanced power management techniques to reduce overall power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the MSC8256TVT1000B DSP makes it ideal for a broad range of applications. In the wireless sector, it can be used for base station processing, including LTE, WiMAX, and WCDMA. It's also well-suited for image processing tasks in medical imaging systems like MRI and CT scanners. Additionally, its robust processing capabilities make it an excellent choice for mission-critical aerospace applications and sophisticated industrial control systems.

Design Support

NXP provides comprehensive design support for the MSC8256TVT1000B, including development tools, software libraries, and reference designs. This support helps to accelerate product development cycles and reduce time-to-market for products incorporating this advanced DSP.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FLOATING POINT
Lowest to $38.7110

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess