EN
  • EN
  • DE
  • IT

MRF5S19060NR1

Part No MRF5S19060NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ TO-270-4  /  RF Mosfet LDMOS 28 V 750 mA 1.99GHz 14dB 12W TO-270 WB-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.99GHz
Gain 14dB
Voltage - Test 28 V
Current - Test 750 mA
Power - Output 12W
Voltage - Rated 65 V
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names MRF5S19060NR1TR,MRF5S19060NR1CT
Standard Package 500
Win Source Part Number 996791-MRF5S19060NR1
Ultra Librarian 3D Model Ultra Librarian MRF5S19060NR1 CAD Model

Description

Overview of MRF5S19060NR1 RF Power Transistor

The MRF5S19060NR1 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency in a compact package. This device is part of NXP's renowned RF power LDMOS transistor family and is engineered to meet the demanding requirements of wireless communication applications.

Key Features

  • Frequency Range: The MRF5S19060NR1 operates at a frequency range of 1930-1990 MHz, making it ideal for PCS applications.
  • Output Power: It offers a high output power of 60W, ensuring strong signal transmission for reliable communication.
  • High Gain: With a gain of 16 dB, this transistor amplifies RF signals effectively to maintain signal integrity over long distances.
  • Efficiency: The device boasts an excellent efficiency of 35%, minimizing power loss and heat generation during operation.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the device against sudden voltage spikes, enhancing its durability and reliability.

Applications

The MRF5S19060NR1 is primarily used in RF power amplifiers for PCS base station applications. Its robust design and high power output make it suitable for a variety of other high-frequency communication systems as well.

Package and Quality

Housed in a ceramic package, the MRF5S19060NR1 ensures superior thermal performance and longevity. The package is designed for optimal RF performance and is compatible with standard assembly processes. NXP's commitment to quality means that each transistor is rigorously tested to ensure compliance with industry standards and performance benchmarks.

Conclusion

With its combination of high power, efficiency, and frequency range, the MRF5S19060NR1 from NXP Semiconductors stands out as a leading solution for RF power amplification. Whether for PCS base stations or other demanding RF applications, this power transistor is engineered to deliver consistent performance and reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess