EN
  • EN
  • DE

MPXV7025GP

Part No MPXV7025GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description IC PRESSURE SENSOR 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor ±3.63PSI (±25kPa) Compound Male - 0.13" (3.18mm) Tube 0.2 V ~ 4.7 V 8-SMD, Gull Wing, Side Port
Manufacturer NXP
Series MPXV7025
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing, Side Port
Case / Package 8-SOP
Family Name MPXV7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 125
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928025-MPXV7025GP
Ultra Librarian 3D Model Ultra Librarian MPXV7025GP CAD Model

Description

Overview of NXP MPXV7025GP Pressure Sensor

The MPXV7025GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements in a variety of applications. This sensor is part of NXP's MPXV series, which is known for its robust performance and exceptional quality.

Key Features

  • Pressure Range: The MPXV7025GP is capable of measuring differential pressures ranging from 0 to 25 kPa (kilopascal), making it suitable for a wide range of applications that require precise pressure monitoring.
  • Output: This sensor provides an analog output that is proportional to the pressure it detects, offering a straightforward method for integrating it into various electronic systems.
  • Accuracy: With a high accuracy level, the MPXV7025GP ensures reliable readings, which is essential for critical applications where precision is paramount.
  • Temperature Compensated: The device comes with built-in temperature compensation, which helps maintain accuracy across different environmental conditions.
  • Supply Voltage: It operates on a supply voltage of 4.75V to 5.25V, making it compatible with most standard electronic systems.
  • Package: The MPXV7025GP is housed in a small outline package (SOP) with ported and gel-protected leads, providing mechanical robustness and resistance to contaminants.

Applications

The MPXV7025GP is versatile and can be used in various applications, including but not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial controls for pneumatic systems
  • Automotive systems for pressure monitoring
  • Consumer appliances that require pressure sensing, like washing machines
  • Environmental monitoring equipment

Reliability and Quality

NXP's commitment to quality is evident in the MPXV7025GP, which undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. The sensor's durability and precision make it a preferred choice for manufacturers and designers looking to incorporate reliable pressure sensing into their products.

With its advanced features and flexible applications, the NXP MPXV7025GP pressure sensor stands out as an excellent component for any system requiring accurate and dependable pressure measurements.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0923 $76.3692
8+ $15.6655 $125.3240
12+ $15.1760 $182.1120
16+ $14.6864 $234.9824
21+ $14.1970 $298.1370
28+ $12.7283 $356.3924
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess