EN
  • EN
  • DE

MPXAZ4250AC6T1

Part No MPXAZ4250AC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE 36.3PSI MAX 8SOP  /  Pressure Sensor 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) Absolute Male - 0.13" (3.17mm) Tube 0.2 V ~ 4.9 V 8-SMD, Gull Wing, Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPXAZ4250A
Package Tape & Reel (TR)
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.9 V
Accuracy ±1.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MPXAZ4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 100
Win Source Part Number 992720-MPXAZ4250AC6T1
Ultra Librarian 3D Model Ultra Librarian MPXAZ4250AC6T1 CAD Model

Description

The NXP MPXAZ4250AC6T1 is a state-of-the-art pressure sensor that offers a high level of precision and durability, designed to cater to a wide range of applications, from automotive systems to industrial controls. This sensor stands out due to its advanced piezoresistive transducer technology, which provides accurate and stable readings even under harsh conditions.

Key Features

  • Integrated Silicon Pressure Sensor: The MPXAZ4250AC6T1 is built with an on-chip signal conditioned temperature compensated silicon pressure sensor that enhances performance and reliability.
  • Wide Operating Voltage Range: This component operates effectively within a 4.75V to 5.25V range, making it versatile for various circuit designs.
  • Temperature Compensated: The temperature compensation feature ensures that the sensor maintains its accuracy across a broad temperature range, which is critical for consistent performance.
  • Calibrated Span and Offset: The sensor's span and offset calibration deliver a high degree of measurement accuracy, reducing the need for additional calibration in the final application.
  • Robust Design: Enclosed in a small outline package, the MPXAZ4250AC6T1 is designed to withstand exposure to aggressive media, making it suitable for challenging environments.

Applications

The NXP MPXAZ4250AC6T1 is a versatile component that can be integrated into a variety of systems, including:

  • Automotive engine control systems for precise air or fuel pressure measurement.
  • Industrial process control for monitoring hydraulic or pneumatic pressure levels.
  • Medical devices where accurate pressure sensing is critical for patient care.
  • Consumer electronics that require pressure inputs for functionality or user interaction.

Technical Specifications

Parameter Value Operating Voltage 4.75V to 5.25V Pressure Range 0 to 250 kPa Temperature Range -40°C to +125°C Package 8-pin SOP

In summary, the NXP MPXAZ4250AC6T1 is a reliable and precise pressure sensor that offers exceptional performance for a wide array of applications. Its robust design and advanced features make it an ideal choice for engineers and designers looking for a high-quality pressure sensing solution.

You May Also Be Interested in

TE Connectivity
SENSOR
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.18\
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess