EN
  • EN
  • DE

MPX5100GP

Part No MPX5100GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR GAUGE PRESS 14.5 PSI MAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module
Manufacturer NXP
Series MPX5100
Package Tray
Operating Temperature Range -40°C ~ 125°C
Package 6-SIP Module
Family Name MPX5100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928012-MPX5100GP
Ultra Librarian 3D Model Ultra Librarian MPX5100GP CAD Model

Description

The MPX5100GP is a state-of-the-art pressure sensor from NXP Semiconductors designed to provide a highly accurate and reliable solution for a wide range of applications. This sensor is part of NXP's MPX series and is particularly suited for applications that require measurement of pressure differences, such as industrial controls, medical systems, and air movement products.

Key Features

  • Integrated Silicon Pressure Sensor: The MPX5100GP is built on advanced piezoresistive transducer technology, which ensures precise and stable readings.
  • Pressure Range: It is capable of measuring absolute pressure in the range of 0 to 100 kPa, making it versatile for various atmospheric and non-corrosive gas-based applications.
  • Temperature Compensated: This sensor is temperature compensated over the range of -40°C to +85°C, which guarantees performance under varying environmental conditions.
  • Calibrated: Each MPX5100GP unit comes fully calibrated and provides a linear voltage output directly proportional to the applied pressure.
  • Package: It is offered in a robust, high-quality standard 6-pin ported package, ensuring ease of integration into various systems.

Applications

The versatility of the MPX5100GP makes it ideal for a broad spectrum of uses, including but not limited to:

  • Pressure sensing in HVAC (Heating, Ventilation, and Air Conditioning) systems
  • Level indicators for water tanks or fuel systems
  • Medical instrumentation such as blood pressure monitors
  • Altimeters and barometers for weather forecasting and aerospace
  • Industrial process control and monitoring systems

Technical Specifications

Parameter Value Operating Pressure Range 0 to 100 kPa Supply Voltage 4.85 to 5.35 V Output Voltage Range 0.2 to 4.8 V Accuracy ±2.5% Maximum Error over 0° to 85°C Operating Temperature Range -40°C to +85°C

With its robust design and precise functionality, the MPX5100GP from NXP is an excellent choice for engineers and designers looking for a reliable pressure sensing solution.

You May Also Be Interested in

Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SENSOR 100PSIC M5 .225V
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3614 $72.7228
4+ $29.8350 $119.3400
6+ $28.9027 $173.4162
8+ $27.9703 $223.7624
10+ $27.0380 $270.3800
13+ $24.2409 $315.1317
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess