EN
  • EN
  • DE
  • IT

MPX5100AP

Part No MPX5100AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 16.68 PSI MAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Pressure Sensor 2.18PSI ~ 16.68PSI (15kPa ~ 115kPa) Absolute Male - 0.19" (4.93mm) Tube 0.2 V ~ 4.7 V 6-SIP Module
Manufacturer NXP
Series MPX5100
Package Tray
Operating Temperature Range -40°C ~ 125°C
Package 6-SIP Module
Family Name MPX5100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885874-MPX5100AP
Ultra Librarian 3D Model Ultra Librarian MPX5100AP CAD Model

Description

The NXP MPX5100AP is a state-of-the-art pressure sensor that provides a highly accurate and reliable solution for a wide range of applications. This integrated piezoresistive transducer is a member of NXP's MPX series and is designed to measure absolute air pressure within the range of 0 to 100 kPa. Its robust design and high-quality construction make it an ideal choice for systems that require precise pressure monitoring.

Key Features

  • Pressure Range: 0 to 100 kPa absolute pressure range, which is suitable for various applications, including medical devices, industrial controls, and HVAC systems.
  • Temperature Compensated: The MPX5100AP includes temperature compensation from -40°C to +125°C, ensuring stable performance across a wide range of operating conditions.
  • High Sensitivity: The sensor's high sensitivity allows for the detection of minute pressure changes, making it extremely reliable for critical applications.
  • Output: The sensor provides a linear voltage output that is directly proportional to the applied pressure, with a typical output of 0.2 to 4.7 volts relative to the pressure input.
  • Calibration: Each MPX5100AP sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and non-linearity.
  • Package: The sensor comes in a durable, small-outline package with ported and non-ported options, providing flexibility for various design requirements.

Applications

The NXP MPX5100AP is versatile and can be used in a multitude of applications, including:

  • Automotive systems
  • Medical devices such as respiratory equipment
  • Pneumatic control systems
  • Environmental monitoring
  • Industrial process control
  • Altimeters and barometers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MPX5100AP is no exception. This sensor is designed to meet the rigorous demands of industrial and consumer markets, ensuring long-term reliability and performance. Whether you're developing a prototype or mass-producing a product, the MPX5100AP is a dependable choice for integrating accurate pressure sensing capabilities into your project.

You May Also Be Interested in

Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 500PSI 4-20MA OUT
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9668 $75.9668
2+ $73.5929 $147.1858
3+ $71.2189 $213.6567
4+ $68.8450 $275.3800
5+ $61.7231 $308.6155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess